NEN-EN 50629

Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)

inactive
Organization: NEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 44
ICS Code (Transformers. Reactors): 29.180
scope:

NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal to or higher than 40 MVA regardless of the highest voltage for equipment. The scope of this European Standard is the following: - Defining the appropriate energy efficiency criteria; - Setting of benchmark minimum efficiency levels for new transformers based on an assessment of the energy efficiency of the European transformer population installed in the last 10 years; - Proposing higher minimum efficiency levels for improving the energy efficiency of new transformers; - Providing guidance for consideration of Total Cost of Ownership. This European Standard provides also a form for efficiency data collection to inform future efficiency benchmark levels.

Document History

January 1, 2018
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
A description is not available for this item.
June 1, 2016
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
After the last item of the bulleted list “- large power transformers which are like for like replacements in the same physical location/installation for existing large power transformers, where this...
February 1, 2016
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
After the last item of the bulleted list “- large power transformers which are like for like replacements in the same physical location/installation for existing large power transformers, where this...
NEN-EN 50629
July 1, 2015
Energy performance of large power transformers (Um > 36 kV or Sr ≥ 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...
April 1, 2015
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...
August 1, 2014
Energy performance of large power transformers (Um > 36 kV or Sr = 40 MVA)
NEN-EN 50629 applies to new three-phase and single-phase power transformers with a highest voltage for equipment exceeding 36 kV and a rated power equal or higher than 5 kVA, or a rated power equal...

References

Advertisement