NEN-EN-ISO 660

Animal and vegetable fats and oils - Determination of acid value and acidity

inactive
Organization: NEN
Publication Date: 1 May 2008
Status: inactive
Page Count: 19
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard specifies three methods (two titrimetric and one potentiometric) for the determination of the acidity in animal and vegetable fats and oils, hereinafter referred to as fats. The acidity is expressed preferably as acid value, or alternatively as acidity calculated conventionally. This International Standard is applicable to refined and crude vegetable or animal fats and oils, soap stock fatty acids or technical fatty acids. The methods are not applicable to waxes. Since the methods are completely non-specific, they cannot be used to differentiate between mineral acids, free fatty acids, and other organic acids. The acid value, therefore, also includes any mineral acids that may be present.

Document History

May 1, 2021
Animal and vegetable fats and oils - Determination of acid value and acidity
This document specifies three methods (two titrimetric and one potentiometric) for the determination of acidity in animal and vegetable fats and oils, hereinafter referred to as “fats”. The acidity...
July 1, 2009
Animal and vegetable fats and oils - Determination of acid value and acidity
This International Standard specifies three methods (two titrimetric and one potentiometric) for the determination of the acidity in animal and vegetable fats and oils, hereinafter referred to as...
NEN-EN-ISO 660
May 1, 2008
Animal and vegetable fats and oils - Determination of acid value and acidity
This International Standard specifies three methods (two titrimetric and one potentiometric) for the determination of the acidity in animal and vegetable fats and oils, hereinafter referred to as...
September 1, 2005
Animal and vegetable fats and oils - Determination of acid value and acidity - Amendment 1: Precision data for virgin olive oil
A description is not available for this item.
June 1, 1999
Animal and vegetable fats and oils - Determination of acid value and acidity
Specifies three methods (two titrimetric and one potentiometric) for the determination of acidity in animal and vegetable fats and oils, hereinafter referred to as fats. The acidity is expressed...
Advertisement