NEN-EN-ISO 660
Animal and vegetable fats and oils - Determination of acid value and acidity
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Animal and vegetable fats and oils): | 67.200.10 |
scope:
Specifies three methods (two titrimetric and one potentiometric) for the determination of acidity in animal and vegetable fats and oils, hereinafter referred to as fats. The acidity is expressed preferably as acid value, or alternatively as acidity calculated conventionally. The method described in clause 4 is the reference method. The method described in clause 5 applies to oils and fats which are not strongly coloured. The methods are not applicable to waxes.
Document History