NEN-EN-ISO 8308

Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls

inactive
Organization: NEN
Publication Date: 1 February 2008
Status: inactive
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing, and comprise: - method A, for all hose sizes and constructions: a practical comparative test, simulating working conditions; - method B, for hose and tubing up to 16 mm internal diameter.

Document History

October 1, 2015
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
NEN-EN-ISO 8308 specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing, and comprise:...
NEN-EN-ISO 8308
February 1, 2008
Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing,...
January 1, 1996
Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls
Specifies two methods, method A using a system under pressure and method B using a pressureless reservoir. Method A applies to all hose sizes and constructions and comprises a practical comparative...
Advertisement