NEN-EN-ISO 8308

Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls

active, Most Current
Organization: NEN
Publication Date: 1 October 2015
Status: active
Page Count: 19
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN-ISO 8308 specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing, and comprise: - method A, for all hose and tubing sizes and constructions: a practical comparative test, simulating working conditions; - method B, for hose and tubing up to 16 mm inside diameter.

Document History

NEN-EN-ISO 8308
October 1, 2015
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
NEN-EN-ISO 8308 specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing, and comprise:...
February 1, 2008
Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing,...
January 1, 1996
Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls
Specifies two methods, method A using a system under pressure and method B using a pressureless reservoir. Method A applies to all hose sizes and constructions and comprises a practical comparative...
Advertisement