NEN-EN-ISO 8308
Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls
inactive
| Organization: | NEN |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
scope:
Specifies two methods, method A using a system under pressure and method B using a pressureless reservoir. Method A applies to all hose sizes and constructions and comprises a practical comparative test, simulating working conditions. Method B applies for hose and tubing up to 16 mm internal diameter.
Document History
October 1, 2015
Rubber and plastics hoses and tubing - Determination of transmission of liquids through hose and tubing walls
NEN-EN-ISO 8308 specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing, and comprise:...
February 1, 2008
Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls
This International Standard specifies two methods for the determination of transmission of liquids through hose and tubing walls. Both methods are applicable to rubber and plastics hose and tubing,...
NEN-EN-ISO 8308
January 1, 1996
Rubber and plastics hoses and tubing - Determination of transmission of liquid through hose and tubing walls
Specifies two methods, method A using a system under pressure and method B using a pressureless reservoir. Method A applies to all hose sizes and constructions and comprises a practical comparative...