NEN-ISO 20401

Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for 8 mm and 12 mm diameter electrical round connectors

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 16
ICS Code (Control components): 23.100.50
scope:

NEN-ISO 20401 specifies the pin assignment for pneumatic directional control valves when used together with 8 mm and 12 mm diameter electrical round connectors according to IEC 60947-5-2. This definition is valid for connectors as shown in IEC 60947-5-2:2004, Figures D.2 and D.4, which are shown in Clause 4.

Document History

NEN-ISO 20401
August 1, 2017
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for 8 mm and 12 mm diameter electrical round connectors
NEN-ISO 20401 specifies the pin assignment for pneumatic directional control valves when used together with 8 mm and 12 mm diameter electrical round connectors according to IEC 60947-5-2. This...
September 1, 2005
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
A description is not available for this item.
January 1, 2005
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
This International Standard specifies the pin assignment for pneumatic directional control valves when used together with electrical connectors according to IEC 60947-5-2. This definition is valid...
Advertisement