NEN-ISO 20401/C1
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2005 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Control components): | 23.100.50 |
Document History
August 1, 2017
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for 8 mm and 12 mm diameter electrical round connectors
NEN-ISO 20401 specifies the pin assignment for pneumatic directional control valves when used together with 8 mm and 12 mm diameter electrical round connectors according to IEC 60947-5-2. This...
NEN-ISO 20401/C1
September 1, 2005
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
A description is not available for this item.
January 1, 2005
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
This International Standard specifies the pin assignment for pneumatic directional control valves when used together with electrical connectors according to IEC 60947-5-2. This definition is valid...