NEN-ISO 20401
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Control components): | 23.100.50 |
scope:
This International Standard specifies the pin assignment for pneumatic directional control valves when used together with electrical connectors according to IEC 60947-5-2. This definition is valid for connectors as shown in Figures D.2 and D.4 of IEC 60947-5-2:2004, which are shown in a simplified version.
Document History
August 1, 2017
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for 8 mm and 12 mm diameter electrical round connectors
NEN-ISO 20401 specifies the pin assignment for pneumatic directional control valves when used together with 8 mm and 12 mm diameter electrical round connectors according to IEC 60947-5-2. This...
September 1, 2005
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
A description is not available for this item.
NEN-ISO 20401
January 1, 2005
Pneumatic fluid power systems - Directional control valves - Specification of pin assignment for electrical round connectors of diameters 8 mm and 12 mm
This International Standard specifies the pin assignment for pneumatic directional control valves when used together with electrical connectors according to IEC 60947-5-2. This definition is valid...