NEN-EN 1502

Inland navigation vessels - Boarding ladders

inactive
Organization: NEN
Publication Date: 1 January 1996
Status: inactive
Page Count: 10
ICS Code (Inland navigation vessels): 47.060
ICS Code (Hulls and their structure elements): 47.020.10
scope:

This standard specifies the type, dimensions, strength requirements and test conditions which shall be complied with for reasons of safety. Boarding ladders are used on inland navigation vessels for climbing into ship's boats, disembarking or crossing over onto vessels with lower decks. They are not intended for use by passengers. Boarding ladders are generally required for vessels having a boarding height greater than 1,5 m above the light water-line. They may be used up to a height of around 3,0 m above the light water-line.

Document History

February 1, 2023
Inland navigation vessels - Boarding stairs
This document is applicable to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the...
March 1, 2022
Inland navigation vessels - Boarding stairs
This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the shore...
March 1, 2020
Inland navigation vessels - Boarding stairs
This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the shore...
February 1, 2019
Inland navigation vessels - Boarding stairs
This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the shore...
NEN-EN 1502
January 1, 1996
Inland navigation vessels - Boarding ladders
This standard specifies the type, dimensions, strength requirements and test conditions which shall be complied with for reasons of safety. Boarding ladders are used on inland navigation vessels for...
October 1, 1994
Inland navigation vessels - Boarding ladders
This standard specifies the type, dimensions, strength requirements and test conditions which shall be complied with for reasons of safety. Boarding ladders are used on inland navigation vessels for...
Advertisement