NEN-EN 1502
Inland navigation vessels - Boarding stairs
| Organization: | NEN |
| Publication Date: | 1 February 2019 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Inland navigation vessels): | 47.060 |
| ICS Code (Hulls and their structure elements): | 47.020.10 |
scope:
This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the shore or a safe crossing over onto vessels with lower decks.
This document specifies safety requirements on the design, dimensions and strength and test methods.
Boarding stairs are designed for vessels having a boarding height greater than 1,5 m above the light water-line. They can be used up to a height of around 3,0 m above the light water-line.
Boarding stairs are not intended for use by passengers.
Document History