NEN-EN 1502

Inland navigation vessels - Boarding stairs

active, Most Current
Organization: NEN
Publication Date: 1 February 2023
Status: active
Page Count: 14
ICS Code (Inland navigation vessels): 47.060
ICS Code (Hulls and their structure elements): 47.020.10
scope:

This document is applicable to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the shore or a safe crossing over onto vessels with lower decks.

This document specifies safety requirements on the design, dimensions and strength and test methods for boarding stairs.

Boarding stairs are designed for vessels having a boarding height greater than 1,5 m above the light water-line. They can be used up to a height of around 3,0 m above the light water-line.

Boarding stairs are not intended for use by passengers.

Document History

NEN-EN 1502
February 1, 2023
Inland navigation vessels - Boarding stairs
This document is applicable to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the...
March 1, 2022
Inland navigation vessels - Boarding stairs
This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the shore...
March 1, 2020
Inland navigation vessels - Boarding stairs
This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the shore...
February 1, 2019
Inland navigation vessels - Boarding stairs
This document applies to boarding stairs for inland navigation vessels. Boarding stairs are used on inland navigation vessels for a safe transition into ship's boats, safe disembarking to the shore...
January 1, 1996
Inland navigation vessels - Boarding ladders
This standard specifies the type, dimensions, strength requirements and test conditions which shall be complied with for reasons of safety. Boarding ladders are used on inland navigation vessels for...
October 1, 1994
Inland navigation vessels - Boarding ladders
This standard specifies the type, dimensions, strength requirements and test conditions which shall be complied with for reasons of safety. Boarding ladders are used on inland navigation vessels for...

References

Advertisement