NEN-EN 621

Requirements for non-domestic gas-fired forced convection air heaters for space heating

inactive
Organization: NEN
Publication Date: 1 February 1992
Status: inactive
ICS Code (Gas heaters): 97.100.20
scope:

This standard specifies the requirements and test methods for the safety and efficiency of non-domestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric burner(s) and without a fan to assist the transportation of combustion air and/or flue gases, hereafter referred to as "appliances". This standard applies to Type B11, C11 and C31 appliances intended for use in other than single unit residential dwellings. Provision of the heated air may be by means of ducting or may be directly into the heated space.

Document History

November 1, 2009
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
This European Standard specifies the requirements and test methods for the safety and efficiency of nondomestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric...
June 1, 2007
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
This European Standard specifies the requirements and test methods for the safety and efficiency of nondomestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric...
October 1, 2001
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
A description is not available for this item.
June 1, 1999
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
A description is not available for this item.
January 1, 1998
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
This standard specifies the requirements and test methods for the safety and efficiency of non-domestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric burner(s)...
NEN-EN 621
February 1, 1992
Requirements for non-domestic gas-fired forced convection air heaters for space heating
This standard specifies the requirements and test methods for the safety and efficiency of non-domestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric burner(s)...
Advertisement