NEN-EN 621

Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products

active, Most Current
Organization: NEN
Publication Date: 1 November 2009
Status: active
Page Count: 116
ICS Code (Gas heaters): 97.100.20
scope:

This European Standard specifies the requirements and test methods for the safety and efficiency of nondomestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric burner(s) and without a fan to assist the transportation of combustion air and/or flue gases, hereafter referred to as "appliances". This European Standard applies to Type B11, B41, C11 and C31 appliances intended for use in other than single unit residential dwellings. Provision of the heated air may be by means of ducting or may be directly into the heated space. This standard does not apply to: a) appliances intended for use in a single unit residential dwelling; b) appliances of the condensing type; c) appliances for outdoor installation; d) dual purpose air conditioning appliances (heating and cooling); e) appliances where the air is heated by an intermediate fluid; f) appliances with forced draught burners; g) appliances fitted with a manual or automatic means of adjusting the combustion air supply or the combustion products evacuation (including flue dampers); h) portable or transportable forced convection appliances; i) appliances having multiple heating units with a single draught diverter; j) appliances fitted with more than one flue outlet; k) appliances that are designed for continuous condensation within the flue system under normal operating conditions; l) appliances having combustion products evacuation ducts, POCEDs, that are non-metallic. This standard is applicable to appliances which are intended to be type tested. It also includes requirements concerning the evaluation of conformity, including factory production control, but these requirements only apply to POCEDs and their associated terminals

Document History

NEN-EN 621
November 1, 2009
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
This European Standard specifies the requirements and test methods for the safety and efficiency of nondomestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric...
June 1, 2007
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
This European Standard specifies the requirements and test methods for the safety and efficiency of nondomestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric...
October 1, 2001
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
A description is not available for this item.
June 1, 1999
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
A description is not available for this item.
January 1, 1998
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
This standard specifies the requirements and test methods for the safety and efficiency of non-domestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric burner(s)...
February 1, 1992
Requirements for non-domestic gas-fired forced convection air heaters for space heating
This standard specifies the requirements and test methods for the safety and efficiency of non-domestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric burner(s)...

References

Advertisement