NEN-EN 621
Non-domestic gas-fired forced convection air heaters for space heating not exceeding a net heat input of 300 kW, without a fan to assist transportation of combustion air and/or combustion products
| Organization: | NEN |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 99 |
| ICS Code (Gas heaters): | 97.100.20 |
scope:
This standard specifies the requirements and test methods for the safety and efficiency of non-domestic gas-fired air heaters not exceeding a net heat input of 300 kW with (an) atmospheric burner(s) and without a fan to assist the transportation of combustion air and/or flue gases, hereafter referred to as "appliances". This standard applies to Type B11, C11 and C31 appliances intended for use in other than single unit residential dwellings. Provision of the heated air may be by means of ducting or may be directly into the heated space.
Document History