NEN-EN-ISO 75-3

Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long fibre reinforced plastics

active
Organization: NEN
Publication Date: 1 May 2004
Status: active
Page Count: 16
ICS Code (Thermosetting materials): 83.080.10
ICS Code (Laminated sheets): 83.140.20
ICS Code (Reinforced plastics): 83.120
scope:

This part of ISO 75 specifies a method for the determination of the temperature of deflection under load of highstrength thermosetting laminates and compression-moulded long-fibre-reinforced plastics in which the fibre length is greater than 7,5 mm. The flexural stress used is not fixed, as in ISO 75-2, but is a fraction (1/1 000) of the initial (room-temperature) flexural modulus of the material under test. This allows the method to be applied to materials with a wide range of flexural moduli. For additional information, see ISO 75-1:2004, clause 1.

Document History

May 1, 2007
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long fibre reinforced plastics
A description is not available for this item.
NEN-EN-ISO 75-3
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long fibre reinforced plastics
This part of ISO 75 specifies a method for the determination of the temperature of deflection under load of highstrength thermosetting laminates and compression-moulded long-fibre-reinforced plastics...
April 1, 2001
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long-fibre-reinforced plastics
This part of ISO 75 specifies a method for the determination of the temperature of deflection under load of highstrength thermosetting laminates and compression-moulded long-fibre-reinforced plastics...
March 1, 1996
Plastics - Determination of temperature of deflection under load - Part 3: High-strenght thermosetting laminates and long-fibre-reinforced plastics
The principle of the method specifies is subjecting a standard test specimen to a bending stress equal to 1/10 of a specified or measured flexural strength, raising the temperature at a uniform rate,...
Advertisement