NEN-EN-ISO 75-3/C11
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long fibre reinforced plastics
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2007 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Thermosetting materials): | 83.080.10 |
| ICS Code (Laminated sheets): | 83.140.20 |
| ICS Code (Reinforced plastics): | 83.120 |
Document History
NEN-EN-ISO 75-3/C11
May 1, 2007
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long fibre reinforced plastics
A description is not available for this item.
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long fibre reinforced plastics
This part of ISO 75 specifies a method for the determination of the temperature of deflection under load of highstrength thermosetting laminates and compression-moulded long-fibre-reinforced plastics...
April 1, 2001
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long-fibre-reinforced plastics
This part of ISO 75 specifies a method for the determination of the temperature of deflection under load of highstrength thermosetting laminates and compression-moulded long-fibre-reinforced plastics...
March 1, 1996
Plastics - Determination of temperature of deflection under load - Part 3: High-strenght thermosetting laminates and long-fibre-reinforced plastics
The principle of the method specifies is subjecting a standard test specimen to a bending stress equal to 1/10 of a specified or measured flexural strength, raising the temperature at a uniform rate,...