NEN-EN-ISO 75-3

Plastics - Determination of temperature of deflection under load - Part 3: High-strenght thermosetting laminates and long-fibre-reinforced plastics

inactive
Organization: NEN
Publication Date: 1 March 1996
Status: inactive
Page Count: 12
ICS Code (Plastics in general): 83.080.01
scope:

The principle of the method specifies is subjecting a standard test specimen to a bending stress equal to 1/10 of a specified or measured flexural strength, raising the temperature at a uniform rate, measuring the temperature, at which a specified deflection occu rs. The test load used is not a fixed load as in part 2, but a function of the ultimate or specified load. This allows the method to be applied to materials with a wide range of strenght and bending moduli.

Document History

May 1, 2007
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long fibre reinforced plastics
A description is not available for this item.
May 1, 2004
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long fibre reinforced plastics
This part of ISO 75 specifies a method for the determination of the temperature of deflection under load of highstrength thermosetting laminates and compression-moulded long-fibre-reinforced plastics...
April 1, 2001
Plastics - Determination of temperature of deflection under load - Part 3: High-strength thermosetting laminates and long-fibre-reinforced plastics
This part of ISO 75 specifies a method for the determination of the temperature of deflection under load of highstrength thermosetting laminates and compression-moulded long-fibre-reinforced plastics...
NEN-EN-ISO 75-3
March 1, 1996
Plastics - Determination of temperature of deflection under load - Part 3: High-strenght thermosetting laminates and long-fibre-reinforced plastics
The principle of the method specifies is subjecting a standard test specimen to a bending stress equal to 1/10 of a specified or measured flexural strength, raising the temperature at a uniform rate,...
Advertisement