NEN-EN-ISO 3994

Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification

inactive
Organization: NEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 26
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

Specifies the requirements for three types of helical thermoplastic reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range from -10 °C to +55 °C. The types of hoses covered in this standard are not intended for use with flammable and combustible materials nor with aromatic solvents.

Document History

September 1, 2014
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
NEN-EN-ISO 3994 specifies the requirements for three types of helical-thermoplasticreinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
June 1, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
NEN-EN-ISO 3994 specifies the requirements for three types of helical-thermoplasticreinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
May 1, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
NEN-EN-ISO 3994
May 1, 2000
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
Specifies the requirements for three types of helical thermoplastic reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range from -10 °C to +55 °C. The...

References

Advertisement