NEN-EN-ISO 3994

Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification

active, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: active
Page Count: 31
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN-ISO 3994 specifies the requirements for three types of helical-thermoplasticreinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive solids and slurries, for use in the ambient temperature range from -10 °C to 55 °C. The three types of hose are for light-, medium- and heavy-duty applications. The types of hoses covered in this International Standard are not intended for use with flammable or combustible materials, nor with aromatic solvents.

Document History

NEN-EN-ISO 3994
September 1, 2014
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
NEN-EN-ISO 3994 specifies the requirements for three types of helical-thermoplasticreinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
June 1, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
NEN-EN-ISO 3994 specifies the requirements for three types of helical-thermoplasticreinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
May 1, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
May 1, 2000
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
Specifies the requirements for three types of helical thermoplastic reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range from -10 °C to +55 °C. The...

References

Advertisement