NEN-EN-ISO 3994

Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification

inactive
Organization: NEN
Publication Date: 1 May 2011
Status: inactive
Page Count: 30
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive solids and slurries, for use in the ambient temperature range from 10 °C to 55 °C. The three types of hose are for light-, medium- and heavy-duty applications. The types of hoses covered in this International Standard are not intended for use with flammable or combustible materials, nor with aromatic solvents.

Document History

September 1, 2014
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
NEN-EN-ISO 3994 specifies the requirements for three types of helical-thermoplasticreinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
June 1, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
NEN-EN-ISO 3994 specifies the requirements for three types of helical-thermoplasticreinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and abrasive...
NEN-EN-ISO 3994
May 1, 2011
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
This International Standard specifies the requirements for three types of helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of water, weak aqueous chemical solutions and...
May 1, 2000
Plastics hoses - Helical-thermoplastic-reinforced thermoplastics hoses for suction and discharge of aqueous materials - Specification
Specifies the requirements for three types of helical thermoplastic reinforced thermoplastics hoses for suction and discharge applications for use in the temperature range from -10 °C to +55 °C. The...
Advertisement