NEN-EN 1106

Manually operated taps for gas burning appliances

inactive
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 39
ICS Code (Pressure regulators): 23.060.40
scope:

Specifies the safety, construction and performance requirements for manually operated taps for gas appliances. It also gives the test procedures for evaluating these requirements and information necessary to the purchaser and the user. It applies to control taps with a declared maximum working pressure up to and including 200 mbar for use in appliances for use with gases in accordance with EN 437. The methods of test given in this standard are intended for product type testing.

Document History

December 1, 2023
Manually operated taps for gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for manually operated taps and presetting taps for burners and appliances burning one or more...
November 1, 2022
Manually operated taps for gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for manually operated taps and presetting taps for burners and appliances burning one or more...
May 1, 2020
Manually operated taps for gas burning appliances
This document specifies the safety, construction and performance requirements for manually operated taps and pre-setting taps intended for use with gas appliances and similar use, hereafter referred...
June 1, 2010
Manually operated taps for gas burning appliances
This European Standard specifies the safety, construction and performance requirements for manually operated taps and pre-setting taps intended for use with gas appliances and similar use, hereafter...
August 1, 2008
Manually operated taps for gas burning appliances
This European Standard specifies the safety, construction and performance requirements for manually operated taps and pre-setting taps intended for use with gas appliances and similar use, hereafter...
NEN-EN 1106
February 1, 2001
Manually operated taps for gas burning appliances
Specifies the safety, construction and performance requirements for manually operated taps for gas appliances. It also gives the test procedures for evaluating these requirements and information...
June 1, 1996
Manually operated taps for gas burning appliances
Specifies the safety, construction and performance requirements for manually operated taps for gas appliances. It also gives the test procedures for evaluating these requirements and information...
July 1, 1993
Manually operated taps for gas burning appliances
Specifies the safety, construction and performance requirements for manually operated taps for gas appliances. It also gives the test procedures for evaluating these requirements and information...
Advertisement