NEN-EN 1106
Manually operated taps for gas burning appliances
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Pressure regulators): | 23.060.40 |
scope:
Specifies the safety, construction and performance requirements for manually operated taps for gas appliances. It also gives the test procedures for evaluating these requirements and information necessary to the purchaser and the user. It applies to control taps with a declared maximum working pressure up to and including 200 mbar for use in appliances for use with gases in accordance with EN 437. The methods of test given in this standard are intended for product type testing.
Document History