NEN-EN 1106

Manually operated taps for gas burning appliances

inactive
Organization: NEN
Publication Date: 1 August 2008
Status: inactive
Page Count: 33
ICS Code (Pressure regulators): 23.060.40
scope:

This European Standard specifies the safety, construction and performance requirements for manually operated taps and pre-setting taps intended for use with gas appliances and similar use, hereafter referred to as "taps". This European Standard is applicable to taps with declared maximum inlet pressures up to and including 50 kPa (500 mbar) of nominal connection sizes up to and including DN 50 for use with one or more fuel gases in accordance with EN 437. This European Standard does not apply to manual operated shut-off valves conforming to EN 331.

Document History

December 1, 2023
Manually operated taps for gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for manually operated taps and presetting taps for burners and appliances burning one or more...
November 1, 2022
Manually operated taps for gas burning appliances
This document specifies the safety, design, construction, and performance requirements and testing for manually operated taps and presetting taps for burners and appliances burning one or more...
May 1, 2020
Manually operated taps for gas burning appliances
This document specifies the safety, construction and performance requirements for manually operated taps and pre-setting taps intended for use with gas appliances and similar use, hereafter referred...
June 1, 2010
Manually operated taps for gas burning appliances
This European Standard specifies the safety, construction and performance requirements for manually operated taps and pre-setting taps intended for use with gas appliances and similar use, hereafter...
NEN-EN 1106
August 1, 2008
Manually operated taps for gas burning appliances
This European Standard specifies the safety, construction and performance requirements for manually operated taps and pre-setting taps intended for use with gas appliances and similar use, hereafter...
February 1, 2001
Manually operated taps for gas burning appliances
Specifies the safety, construction and performance requirements for manually operated taps for gas appliances. It also gives the test procedures for evaluating these requirements and information...
June 1, 1996
Manually operated taps for gas burning appliances
Specifies the safety, construction and performance requirements for manually operated taps for gas appliances. It also gives the test procedures for evaluating these requirements and information...
July 1, 1993
Manually operated taps for gas burning appliances
Specifies the safety, construction and performance requirements for manually operated taps for gas appliances. It also gives the test procedures for evaluating these requirements and information...

References

Advertisement