NEN-EN 1806
Chimneys - Clay/ceramic flue blocks for single wall chimneys - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
| ICS Code (Terracotta building products): | 91.100.25 |
scope:
This European Standard specifies the requirements for clay/ceramic flue blocks with solid walls or walls with vertical perforations including bonding and non-bonding blocks and their fittings. Non-bonding flue blocks which have insulation in the vertical perforations or attached to the outer walls are also covered by this standard. This standard specifies the performance requirements for factory-made flue blocks. When they are installed, they will form a part of a multi-wall chimney or a complete chimney which will serve to convey products of combustion from fireplaces or heating appliances to the atmosphere. This standard includes components used for domestic and industrial chimneys which are not structurally independent (free-standing). Testing, marking and inspection requirements are covered by this standard.
Document History