NEN-EN 1806
Chimneys - Clay/ceramic flue blocks for single-wall chimneys
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Chimneys, shafts, ducts): | 91.060.40 |
| ICS Code (Terracotta building products): | 91.100.25 |
scope:
Specifies the requirements for clay/ceramic flue blocks with solid walls or walls with vertical perforations. Blocks may be either bonded or not bonded into a wall. When they are installed, they will form a single-wall chimney which will serve to convey products of combustion, from fireplaces or heating appliances to the atmosphere. This standard includes components used for domestic and industrial chimneys which are not structurally independent (freestanding). This standard specifies the performance requirements for factory-made flue blocks. Testing, marking and inspection requirements are covered by this standard.
Document History