NEN-EN 1806

Chimneys - Clay/ceramic flue blocks for single-wall chimneys - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 May 2000
Status: inactive
Page Count: 46
ICS Code (Chimneys, shafts, ducts): 91.060.40
ICS Code (Terracotta building products): 91.100.25
scope:

Specifies the requirements for clay/ceramic flue blocks with solid walls or walls with vertical perforations. Blocks may be either bonded or not bonded into a wall. When they are installed, they will form a single-wall chimney which will serve to convey products of combustion, from fireplaces or heating appliances to the atmosphere. This standard includes components used for domestic and industrial chimneys which are not structurally independent (freestanding). This standard specifies the performance requirements for factory-made flue blocks. Testing, marking and inspection requirements are covered by this standard.

Document History

August 1, 2006
Chimneys - Clay/ceramic flue blocks for single wall chimneys - Requirements and test methods
This European Standard specifies the requirements for clay/ceramic flue blocks with solid walls or walls with vertical perforations including bonding and non-bonding blocks and their fittings....
April 1, 2004
Chimneys - Clay/ceramic flue blocks for single wall chimneys - Requirements and test methods
This European Standard specifies the requirements for clay/ceramic flue blocks with solid walls or walls with vertical perforations including bonding and non-bonding blocks and their fittings....
NEN-EN 1806
May 1, 2000
Chimneys - Clay/ceramic flue blocks for single-wall chimneys - Requirements and test methods
Specifies the requirements for clay/ceramic flue blocks with solid walls or walls with vertical perforations. Blocks may be either bonded or not bonded into a wall. When they are installed, they will...
February 1, 1995
Chimneys - Clay/ceramic flue blocks for single-wall chimneys
Specifies the requirements for clay/ceramic flue blocks with solid walls or walls with vertical perforations. Blocks may be either bonded or not bonded into a wall. When they are installed, they will...
Advertisement