NEN-EN-IEC 60335-2-79

Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use

inactive
Organization: NEN
Publication Date: 1 April 1998
Status: inactive
Page Count: 6
ICS Code (Cleaning appliances): 97.080
ICS Code (Surface preparation): 25.220.10
scope:

Applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input ot the drive for the high pressure pump not exceeding 10 kW. It also applies to steam cleaners having a usable volume of the water container equal to or greater than 1,5 litres even if the pressure is less than 25 bars. Also applies to fixed appliances within the limits of the previous paragraph. It is also applicable to appliances making use of other forms of energy for the motor, but it is necessary that their influence is taken into consideration.

Document History

August 1, 2012
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or...
October 1, 2009
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
September 1, 2007
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-79 : Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
September 1, 2004
Household and similar electrical appliances - Safety - Part 2-79 : Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
March 1, 2001
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
NEN-EN-IEC 60335-2-79
April 1, 1998
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
Applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input ot the drive for the high pressure pump not exceeding 10 kW. It also applies to...
Advertisement