NEN-EN-IEC 60335-2-79

Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners

active, Most Current
Organization: NEN
Publication Date: 1 August 2012
Status: active
Page Count: 80
ICS Code (Cleaning appliances): 97.080
scope:

This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or outdoor use, having a rated pressure not less than 2,5 MPa and not exceeding 35 MPa. It also applies to steam cleaners and those parts of hot water high pressure cleaners incorporating a steam stage which have a capacity not exceeding 100 l, a rated pressure not exceeding 2,5 MPa and a product of capacity and rated pressure not exceeding 5 MPa·l. They are not equipped with a traction drive. The following power systems of the drive for the high pressure pump are covered: - mains powered motors up to a rated voltage of 250 V for single-phase machines and 480 V for other machines, - battery powered motors, - internal combustion engines, - hydraulic or pneumatic motors. This standard does not apply to - high pressure water jet machines having a rated pressure exceeding 35 MPa.

Document History

NEN-EN-IEC 60335-2-79
August 1, 2012
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or...
October 1, 2009
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
September 1, 2007
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-79 : Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
September 1, 2004
Household and similar electrical appliances - Safety - Part 2-79 : Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
March 1, 2001
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
April 1, 1998
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
Applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input ot the drive for the high pressure pump not exceeding 10 kW. It also applies to...

References

Advertisement