NEN-EN-IEC 60335-2-79/A1
Household and similar electrical appliances - Safety - Part 2-79 : Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2006 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cleaning appliances): | 97.080 |
Document History
August 1, 2012
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of high-pressure cleaners without traction drive, intended for household and commercial indoor or...
October 1, 2009
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
September 1, 2007
Household and similar electrical appliances - Safety - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners
A description is not available for this item.
NEN-EN-IEC 60335-2-79/A1
June 1, 2006
Household and similar electrical appliances - Safety - Part 2-79 : Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
September 1, 2004
Household and similar electrical appliances - Safety - Part 2-79 : Particular requirements for high pressure cleaners and steam cleaners
Deals with the safety of high pressure cleaners for household, industrial and commercial use having a pressure not less than 2,5 MPa and not more than 25 MPa and with an input to the drive for the...
March 1, 2001
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
July 1, 1999
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
A description is not available for this item.
April 1, 1998
Safety of household and similar electrical appliances - Part 2-79: Particular requirements for high pressure cleaners and steam cleaners, for industrial and commercial use
Applies to high pressure cleaners having a pressure not less than 25 bars and not more than 250 bars with an input ot the drive for the high pressure pump not exceeding 10 kW. It also applies to...