NEN-EN-ISO 8536-8

Infusion equipment for medical use - Part 8: Infusion equipment for use with pressure infusion apparatus

inactive
Organization: NEN
Publication Date: 1 August 2004
Status: inactive
Page Count: 20
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).

Document History

July 1, 2015
Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus
NEN-EN-ISO 8536-8 gives users information on sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar). In some countries, the national pharmacopoeia...
NEN-EN-ISO 8536-8
August 1, 2004
Infusion equipment for medical use - Part 8: Infusion equipment for use with pressure infusion apparatus
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
November 1, 2002
Infusion equipment for medical use - Part 8: Infusion sets for use with pressure infusion equipment
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
Advertisement