NEN-EN-ISO 8536-8
Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 29 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
NEN-EN-ISO 8536-8 gives users information on sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar). In some countries, the national pharmacopoeia or other national regulations are legally binding and take precedence over this part of ISO 8536.
Document History
NEN-EN-ISO 8536-8
July 1, 2015
Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus
NEN-EN-ISO 8536-8 gives users information on sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar). In some countries, the national pharmacopoeia...
August 1, 2004
Infusion equipment for medical use - Part 8: Infusion equipment for use with pressure infusion apparatus
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
November 1, 2002
Infusion equipment for medical use - Part 8: Infusion sets for use with pressure infusion equipment
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).