NEN-EN-ISO 8536-8
Infusion equipment for medical use - Part 8: Infusion sets for use with pressure infusion equipment
inactive
| Organization: | NEN |
| Publication Date: | 1 November 2002 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
Document History
July 1, 2015
Infusion equipment for medical use - Part 8: Infusion sets for single use with pressure infusion apparatus
NEN-EN-ISO 8536-8 gives users information on sterilized infusion sets for single use with pressure infusion apparatus up to a maximum of 200 kPa (2 bar). In some countries, the national pharmacopoeia...
August 1, 2004
Infusion equipment for medical use - Part 8: Infusion equipment for use with pressure infusion apparatus
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
NEN-EN-ISO 8536-8
November 1, 2002
Infusion equipment for medical use - Part 8: Infusion sets for use with pressure infusion equipment
This part of ISO 8536 gives users information on sterilized infusion sets for single use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).