NEN-IEC 60793-1-3

Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics

active, Most Current
Organization: NEN
Publication Date: 1 March 2000
Status: active
Page Count: 126
ICS Code (Fibres and cables): 33.180.10
scope:

Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for inspection of fibres for commercial purposes. The object is to establish uniform requirements for mechanical characteristics of optical fibres.

Document History

NEN-IEC 60793-1-3
March 1, 2000
Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics
Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for...
June 1, 1999
Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics
A description is not available for this item.
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
Deals with tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for inspection...
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
A description is not available for this item.
Advertisement