NEN-IEC 60793-1-3
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
inactive
| Organization: | NEN |
| Publication Date: | 1 June 1999 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
Deals with tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for inspection of optical fibres for commercial purposes.
Document History
March 1, 2000
Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics
Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for...
June 1, 1999
Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics
A description is not available for this item.
NEN-IEC 60793-1-3
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
Deals with tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for inspection...
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
A description is not available for this item.