NEN-IEC 60793-1-3/A1

Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics

inactive
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 1
ICS Code (Fibres and cables): 33.180.10

Document History

March 1, 2000
Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics
Applies to the tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for...
June 1, 1999
Optical fibres - Part 1-3: Generic specification - Measuring methods for mechanical characteristics
A description is not available for this item.
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
Deals with tests of mechanical strength, ease of handling or the recognition of physical defects of primary coated or primary buffered optical glass fibres. The methods are to be used for inspection...
NEN-IEC 60793-1-3/A1
June 1, 1999
Optical fibres - Part 1: Generic specification - Section 3: Measuring methods for mechanical characteristics
A description is not available for this item.
Advertisement