NEN-ISO 2407/A1
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
Document History
NEN-ISO 2407/A1
May 1, 2016
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
A description is not available for this item.
February 1, 1998
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
Specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with a...
June 1, 1997
Acceptance conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
Describes with reference to ISO/R 230, both geometrical and practical tests on general purpose and nominal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with...