NEN-ISO 2407
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
active
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Grinding and polishing machines): | 25.080.50 |
scope:
Specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with a facing wheelhead slide or not. It also specifies the applicable tolerances corresponding to the above mentioned tests.
Document History
May 1, 2016
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
A description is not available for this item.
NEN-ISO 2407
February 1, 1998
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
Specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with a...
June 1, 1997
Acceptance conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
Describes with reference to ISO/R 230, both geometrical and practical tests on general purpose and nominal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with...