NEN-ISO 2407

Acceptance conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy

inactive
Organization: NEN
Publication Date: 1 June 1997
Status: inactive
ICS Code (Grinding and polishing machines): 25.080.50
scope:

Describes with reference to ISO/R 230, both geometrical and practical tests on general purpose and nominal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with a surfacing wheel side or not, and gives the corresponding permissible deviations.

Document History

May 1, 2016
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
A description is not available for this item.
February 1, 1998
Test conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
Specifies, with reference to ISO 230-1, both geometric and machining tests on general purpose and normal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with a...
NEN-ISO 2407
June 1, 1997
Acceptance conditions for internal cylindrical grinding machines with horizontal spindle - Testing of accuracy
Describes with reference to ISO/R 230, both geometrical and practical tests on general purpose and nominal accuracy internal cylindrical grinding machines with horizontal spindle, whether fitted with...
Advertisement