NEN-ISO/IEC 18000-3
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
| Organization: | NEN |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 156 |
| ICS Code (Purchasing. Procurement. Logistics): | 03.100.10 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements of ISO/IEC 18000-1 This part of ISO/IEC 18000 provides definitions for systems for each MODE determined in Clause 6 below. This part of ISO/IEC 18000 defines 2 non interfering MODES. The MODES are NOT interoperable. The MODES, whilst not interoperable, are non interfering.
Document History