NEN-ISO/IEC 18000-3
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
| Organization: | NEN |
| Publication Date: | 1 November 2010 |
| Status: | active |
| Page Count: | 176 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
scope:
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for item identification operating at 13,56 MHz in accordance with the requirements of ISO/IEC 18000-1. This part of ISO/IEC 18000 provides definitions for systems for each MODE determined in Clause 6 below. This part of ISO/IEC 18000 defines three non-interfering MODES. - The MODES are not interoperable. - The MODES, whilst not interoperable, are non-interfering.
Document History