NEN-ISO/IEC 18000-3

Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz

inactive
Organization: NEN
Publication Date: 1 September 2008
Status: inactive
Page Count: 134
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements of ISO/IEC 18000-1. This part of ISO/IEC 18000 provides definitions for systems for each MODE determined in Clause 6 below. This part of ISO/IEC 18000 defines two non-interfering MODES. - The MODES are NOT interoperable. - The MODES, whilst not interoperable, are non-interfering.

Document History

November 1, 2010
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for item identification operating at 13,56 MHz in accordance with the requirements...
NEN-ISO/IEC 18000-3
September 1, 2008
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements...
September 1, 2004
Information technology - Radio frequency identification for item management - Part 3: Parameters for air interface communications at 13,56 MHz
This part of ISO/IEC 18000 provides physical layer, collision management system and protocol values for RFID systems for Item Identification operating at 13,56 MHz in accordance with the requirements...
Advertisement