NEN-EN 12183

Manually propelled wheelchairs - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 21
ICS Code (Aids for disabled or handicapped persons): 11.180
scope:

Specifies requirements and test methods for manually propelled wheelchairs intended for use by one person whose mass does not exceed 100 kg including the following classifications from EN ISO 9999:1998: 122103 - Manual attendant-controlled wheelchairs. 122106 - Bimanual rear-wheel-driven wheelchairs. 122109 - Bimanual front-wheel-driven wheelchairs. 122112 - Bimanual lever-driven wheelchairs. 122115 - Single side driven non-powered wheelchairs. 122115 - Wheelchairs driven by one arm or one arm and one leg. 122118 - Foot-driven wheelchairs. It also specifies requirements and test methods for manual wheelchairs with electrically powered ancillary equipment.

Document History

September 1, 2022
Manual wheelchairs - Requirements and test methods
This document specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not less than 25 kg and not greater than 250 kg, including — stand-up manual...
September 1, 2020
Manual wheelchairs - Requirements and test methods
This document specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 250 kg, including: — stand-up manual wheelchairs, and — manual...
April 1, 2014
Manual wheelchairs - Requirements and test methods
NEN-EN 12183 specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 250 kg. It also specifies requirements and test methods for manual...
February 1, 2011
Manual wheelchairs - Requirements and test methods
NEN-EN 12183 specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 250 kg. It also specifies requirements and test methods for manual...
October 1, 2009
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 100 kg. It also specifies requirements and test methods for...
October 1, 2006
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person. It also specifies requirements and test methods for manual wheelchairs with...
August 1, 2004
Manual wheelchairs - Requirements and test methods
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person. It also specifies requirements and test methods for manual wheelchairs with...
April 1, 1999
Manually propelled wheelchairs - Requirements and test methods
Specifies requirements and test methods for manually propelled wheelchairs intended for use by one person whose mass does not exceed 100 kg including the following classifications from EN ISO...
NEN-EN 12183
December 1, 1995
Manually propelled wheelchairs - Requirements and test methods
Specifies requirements and test methods for manually propelled wheelchairs intended for use by one person whose mass does not exceed 100 kg including the following classifications from EN ISO...

References

Advertisement