NEN-EN 12183
Manual wheelchairs - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 October 2009 |
| Status: | inactive |
| Page Count: | 51 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
This European Standard specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 100 kg. It also specifies requirements and test methods for manual wheelchairs with electrically powered ancillary equipment. This European Standard does not apply in total to: - wheelchairs intended for special purposes, such as sports, showering or toileting; - custom-made wheelchairs; stand-up wheelchairs; and - add-on power kits for the propulsion of manual wheelchairs.
Document History