NEN-EN 12183
Manual wheelchairs - Requirements and test methods
| Organization: | NEN |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Aids and adaptation for moving): | 11.180.10 |
scope:
NEN-EN 12183 specifies requirements and test methods for manual wheelchairs intended to carry one person of mass not greater than 250 kg. It also specifies requirements and test methods for manual wheelchairs with electrically powered ancillary equipment. This European Standard does not apply in total to: - wheelchairs intended for special purposes, such as sports, showering or toileting, - manual wheelchairs with handrim-activated power-assisted propulsion, - custom-made wheelchairs, - stand-up wheelchairs, and - manual wheelchairs with add-on power kits used for propulsion.
Document History