NEN-EN 12978

Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 October 2017
Status: inactive
Page Count: 28
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard specifies requirements and test methods for sensitive protective equipment to be used with power operated industrial/commercial/garage doors, gates and barriers covered by EN 12453 and power operated pedestrian doors covered by EN 16005. Whenever the term „door" is used in this document, it need to be deemed to cover the full scope of types and variances of doors, gates and barriers defined by the scope of EN 12453 and EN 16005. This standard does not deal with sensitive protective equipment using ultrasonic, radar, capacitive, inductive or active infrared technologies. This standard does not apply to inherent sensitive protective equipment.

Document History

October 1, 2021
Industrial, commercial and garage doors and gates and pedestrian doorsets - Protective devices for power operated doors and gates - Requirements and test methods
This document specifies requirements and test methods for sensitive protective equipment put separately on the market as safety components to be used with entrance equipment such as power operated...
NEN-EN 12978
October 1, 2017
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard specifies requirements and test methods for sensitive protective equipment to be used with power operated industrial/commercial/garage doors, gates and barriers covered by EN...
July 1, 2009
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...
July 1, 2003
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...
August 1, 1997
Industrial, commercial and garage doors and gates - Safety devices - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...

References

Advertisement