NEN-EN 12978

Industrial, commercial and garage doors and gates and pedestrian doorsets - Protective devices for power operated doors and gates - Requirements and test methods

pending
Organization: NEN
Publication Date: 1 October 2021
Status: pending
Page Count: 32
ICS Code (Doors and windows): 91.060.50
scope:

This document specifies requirements and test methods for sensitive protective equipment put separately on the market as safety components to be used with entrance equipment such as power operated industrial, commercial and garage doors, gates and barriers, power operated pedestrian doors and power operated pedestrian entrance control equipment, when any safety standard covering such entrance equipment references this standard.

This document deals with all significant hazards, hazardous situations and events relevant to the power operation of doors, and gates when they are used as intended and under conditions of misuse which are reasonably foreseeable as identified in Clause 4.

All lifetime phases of the machinery including transportation, assembly, dismantling, disabling and scrapping are considered by this document.

Whenever the term „door" is used in this document, it is deemed to cover the full scope of types and variances of doors, gates and barriers defined and entrance control equipment by the scope of EN 12453:2017+A1:2021, EN 16005:2012 and FprEN 17352:2021.

This document does not deal with sensitive protective equipment using ultrasonic, radar, capacitive, inductive, passive infrared and vision based technologies. For these types of equipment this document can be used as a guide.

Document History

NEN-EN 12978
October 1, 2021
Industrial, commercial and garage doors and gates and pedestrian doorsets - Protective devices for power operated doors and gates - Requirements and test methods
This document specifies requirements and test methods for sensitive protective equipment put separately on the market as safety components to be used with entrance equipment such as power operated...
October 1, 2017
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard specifies requirements and test methods for sensitive protective equipment to be used with power operated industrial/commercial/garage doors, gates and barriers covered by EN...
July 1, 2009
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...
July 1, 2003
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...
August 1, 1997
Industrial, commercial and garage doors and gates - Safety devices - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...

References

Advertisement