NEN-EN 12978

Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
Page Count: 37
ICS Code (Doors and windows): 91.060.50
scope:

This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving elderly persons, slow moving disabled persons and children who may be exposed to injury by power operated doors, gates and barriers, electrically powered from a public supply and intended for installation in areas in the reach of persons, and for which the main intended uses are giving safe access for goods and vehicles accompanied or driven by persons in industrial, commercial, public or residential premises. This standard also covers safety devices for commercial doors such as rolling shutters and rolling grilles when used as doors on retail premises which are mainly provided for the access of persons rather than vehicles or goods. This standard deals with all significant hazards listed in annex A and specifies requirements to eliminate or minimise them. This standard covers the requirements for electrical powered safety devices using mains supply provided for installation on or used in conjunction with powered doors in order to avoid hazardous situations which can be encountered when a door is used normally. The sensitive protective device is designed to give a change in the output signal switching device which may be used to provide protection for the person being at risk. It applies to ready to use sensitive protective device and integrated sensitive protective device (mounted on or connected to a power operated door in normal use). This standard only applies to door safety devices manufactured after the date of publication.

Document History

October 1, 2021
Industrial, commercial and garage doors and gates and pedestrian doorsets - Protective devices for power operated doors and gates - Requirements and test methods
This document specifies requirements and test methods for sensitive protective equipment put separately on the market as safety components to be used with entrance equipment such as power operated...
October 1, 2017
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard specifies requirements and test methods for sensitive protective equipment to be used with power operated industrial/commercial/garage doors, gates and barriers covered by EN...
July 1, 2009
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...
NEN-EN 12978
July 1, 2003
Industrial, commercial and garage doors and gates - Safety devices for power operated doors and gates - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...
August 1, 1997
Industrial, commercial and garage doors and gates - Safety devices - Requirements and test methods
This European Standard applies for design, construction and testing of sensitive protective devices where the device is used to detect pedestrians including in particular applications, slow moving...
Advertisement