NEN-EN-ISO 8847

Small craft - Steering gear - Wire rope and pulley systems

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 16
ICS Code (Small craft): 47.080
scope:

This International Standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m, with or without an auxiliary engine. This International Standard sets requirements for the design and construction of all components of a steering system from the wheel to, and including, the steering arm. It applies only to cable and pulley steering systems, whether for pedestal or bulkhead types. The design and specifications for the rudder shaft and rudder blade are within the province of the naval architect and are assumed to be appropriate to the size and speed of the boat.

Document History

August 1, 2021
Small craft - Steering gear - Cable over pulley systems
This document specifies the requirements for the design, installation and testing of cable over pulley steering systems on small craft with or without a propulsion engine(s), and on small craft with...
August 1, 2017
Small craft - Steering gear - Cable and pulley systems
NEN-EN-ISO 8847 specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m, with or...
September 1, 2006
Small craft - Steering gear - Cable and pulley systems
A description is not available for this item.
May 1, 2004
Small craft - Steering gear - Cable and pulley systems
This International Standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m,...
NEN-EN-ISO 8847
October 1, 1998
Small craft - Steering gear - Wire rope and pulley systems
This International Standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m,...
Advertisement