NEN-EN-ISO 8847

Small craft - Steering gear - Cable over pulley systems

active, Most Current
Organization: NEN
Publication Date: 1 August 2021
Status: active
Page Count: 36
ICS Code (Small craft): 47.080
scope:

This document specifies the requirements for the design, installation and testing of cable over pulley steering systems on small craft with or without a propulsion engine(s), and on small craft with outboard engine(s) up to and including 37 kW total power.

It specifies the requirements for the design and testing of all components of a cable over pulley steering system, from the steering mechanism to the mechanical interface with the rudder shaft or the outboard engine. It applies to cable over pulley steering systems, whether for pedestal or bulkhead types.

This document does not address emergency means of steering the craft.

Document History

NEN-EN-ISO 8847
August 1, 2021
Small craft - Steering gear - Cable over pulley systems
This document specifies the requirements for the design, installation and testing of cable over pulley steering systems on small craft with or without a propulsion engine(s), and on small craft with...
August 1, 2017
Small craft - Steering gear - Cable and pulley systems
NEN-EN-ISO 8847 specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m, with or...
September 1, 2006
Small craft - Steering gear - Cable and pulley systems
A description is not available for this item.
May 1, 2004
Small craft - Steering gear - Cable and pulley systems
This International Standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m,...
October 1, 1998
Small craft - Steering gear - Wire rope and pulley systems
This International Standard specifies the minimum level of requirements for operation, construction and installation of cable and pulley steering systems on sailing craft of hull length up to 24 m,...

References

Advertisement